E-Switch, Inc. Pushbutton Switches LP11OA1NBSRGB

Description
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, RGB
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, RGB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP11OA1NBSRGB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP11OA1NBSRGB
Pushbutton Switches 1400-LP11OA1NBSRGB
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, RGB

PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, RGB

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP11OA1NBSRGB
Switches - Pushbutton Switches LP11OA1NBSRGB
SWITCH PB SPST-NO 0.1A 12V

SWITCH PB SPST-NO 0.1A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-LP11OA1NBSRGB LP11OA1NBSRGB
Product Name Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364701-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details