E-Switch, Inc. Pushbutton Switches LP11OA1NBSRB

Description
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Blue
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP11OA1NBSRB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP11OA1NBSRB
Pushbutton Switches 1400-LP11OA1NBSRB
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Blue

PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Blue

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP11OA1NBSRB
Switches - Pushbutton Switches LP11OA1NBSRB
SWITCH PUSH SPST-NO 0.1A 12V

SWITCH PUSH SPST-NO 0.1A 12V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LP11OA1NBSRB
Pushbutton Switches LP11OA1NBSRB
Pushbutton Switches SPST-NO Off-Mom 0.1A @ 12VDC

Pushbutton Switches SPST-NO Off-Mom 0.1A @ 12VDC

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP11OA1NBSRB LP11OA1NBSRB LP11OA1NBSRB
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Micro switches - M 630 - M 630-11-2-A19-II-8010-3 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Illuminated Mushroom Momentary Push Buttons - 2ALMPP8LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details