PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Green/Yellow
SWITCH PUSH SPST-NO 0.1A 12V
Pushbutton Switches ILLUM PUSHBUTTON SPST-NO 0.1A 12V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP11OA1NASYG | LP11OA1NASYG | LP11OA1NASYG |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |