E-Switch, Inc. Pushbutton Switches LP11OA1NASRB

Description
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Blue
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP11OA1NASRB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP11OA1NASRB
Pushbutton Switches 1400-LP11OA1NASRB
PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Blue

PUSHBUTTON, 100mA, SPST, Off-(On), PC Pin, LED, Red/Blue

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP11OA1NASRB
Switches - Pushbutton Switches LP11OA1NASRB
SWITCH PUSH SPST-NO 0.1A 12V

SWITCH PUSH SPST-NO 0.1A 12V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LP11OA1NASRB
Pushbutton Switches LP11OA1NASRB
Pushbutton Switches ILLUM PUSHBUTTON SPST-NO 0.1A 12V

Pushbutton Switches ILLUM PUSHBUTTON SPST-NO 0.1A 12V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP11OA1NASRB LP11OA1NASRB LP11OA1NASRB
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Pushbutton, Illuminated, Spst-No/spst-Nc, 5A; Product Range Alcoswitch Te Connectivity - 98F7127 - Newark, An Avnet Company
Specs
Switch Function Momentary Contact; Momentary
Features RoHS
Max Current Rating 5 amps
View Details
2 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details