E-Switch, Inc. Pushbutton Switches LP11EE1NCSYG

Description
PUSHBUTTON, 100mA, SPST, Off-On, PC Pin, LED, Green/Yellow
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, SPST, Off-On, PC Pin, LED, Green/Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP11EE1NCSYG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP11EE1NCSYG
Pushbutton Switches 1400-LP11EE1NCSYG
PUSHBUTTON, 100mA, SPST, Off-On, PC Pin, LED, Green/Yellow

PUSHBUTTON, 100mA, SPST, Off-On, PC Pin, LED, Green/Yellow

Supplier's Site Datasheet
Pushbutton Switches - EG6103-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG6103-ND
Pushbutton Switches EG6103-ND
Pushbutton Switch SPST Standard, Illuminated Through Hole

Pushbutton Switch SPST Standard, Illuminated Through Hole

Buy Now Datasheet
Pb Switch, Spst, 0.1A, 12Vdc, Grn/yel; Product Range E-Switch - 85AC0788 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.1A, 12Vdc, Grn/yel; Product Range E-Switch
85AC0788
Pb Switch, Spst, 0.1A, 12Vdc, Grn/yel; Product Range E-Switch 85AC0788
PB SWITCH, SPST, 0.1A, 12VDC, GRN/YEL; Product Range:LP11 Series; Contact Configuration:SPST-N O; Switch Operation:-; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Transparent; Contact Current DC Max:100mA RoHS Compliant: Yes

PB SWITCH, SPST, 0.1A, 12VDC, GRN/YEL; Product Range:LP11 Series; Contact Configuration:SPST-NO; Switch Operation:-; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Transparent; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP11EE1NCSYG
Pushbutton Switches LP11EE1NCSYG
Pushbutton Switches Latching Illuminated Pushbutton, 100mA 12VDC SPST 17.4mm square Yellow-Green LED

Pushbutton Switches Latching Illuminated Pushbutton, 100mA 12VDC SPST 17.4mm square Yellow-Green LED

Buy Now Datasheet
Switches - Pushbutton Switches - LP11EE1NCSYG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LP11EE1NCSYG
Switches - Pushbutton Switches LP11EE1NCSYG
SWITCH PB SPST 0.1A 12V

SWITCH PB SPST 0.1A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP11EE1NCSYG EG6103-ND 85AC0788 LP11EE1NCSYG LP11EE1NCSYG
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.1A, 12Vdc, Grn/yel; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1571990-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details