Pushbutton Switch SPST Standard, Illuminated Through Hole
PUSHBUTTON, 100mA, SPST, Off-On, PC Pin, LED, RGB
SWITCH PB SPST 0.1A 12V
Pushbutton Switches Latching Illuminated Pushbutton, 100mA 12VDC, SPST, 17.4mm square, RGB LED
PB SW, SPST, 0.1A, 12VDC, BLUE/RED/GRN; Product Range:LP11 Series; Contact Configuration:SPST-N
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG6101-ND | 1400-LP11EE1NCSRGB | LP11EE1NCSRGB | LP11EE1NCSRGB | 85AC0787 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Sw, Spst, 0.1A, 12Vdc, Blue/red/grn; Product Range E-Switch |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Features | Illuminated Switch | Illuminated Switch; RoHS | RoHS |