E-Switch, Inc. Pushbutton Switches LP11EE1NASRB

Description
Pushbutton Switch SPST Standard, Illuminated Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST Standard, Illuminated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG6102-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG6102-ND
Pushbutton Switches EG6102-ND
Pushbutton Switch SPST Standard, Illuminated Through Hole

Pushbutton Switch SPST Standard, Illuminated Through Hole

Buy Now Datasheet
Pushbutton Switches - 1400-LP11EE1NASRB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP11EE1NASRB
Pushbutton Switches 1400-LP11EE1NASRB
PUSHBUTTON, 100mA, SPST, Off-On, PC Pin, LED, Red/Blue

PUSHBUTTON, 100mA, SPST, Off-On, PC Pin, LED, Red/Blue

Supplier's Site Datasheet
Pb Switch, Spst, 0.1A, 12Vdc, Blue/red; Product Range E-Switch - 85AC0786 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.1A, 12Vdc, Blue/red; Product Range E-Switch
85AC0786
Pb Switch, Spst, 0.1A, 12Vdc, Blue/red; Product Range E-Switch 85AC0786
PB SWITCH, SPST, 0.1A, 12VDC, BLUE/RED; Product Range:LP11 Series; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Transparent; Contact Current DC Max:100mA RoHS Compliant: Yes

PB SWITCH, SPST, 0.1A, 12VDC, BLUE/RED; Product Range:LP11 Series; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Transparent; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - LP11EE1NASRB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
LP11EE1NASRB
Pushbutton Switches LP11EE1NASRB
Pushbutton Switches Latching Illuminated Pushbutton, 100mA 12VDC, SPST, 12mm square, Red-Blue LED

Pushbutton Switches Latching Illuminated Pushbutton, 100mA 12VDC, SPST, 12mm square, Red-Blue LED

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP11EE1NASRB
Switches - Pushbutton Switches LP11EE1NASRB
SWITCH PB SPST 0.1A 12V

SWITCH PB SPST 0.1A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG6102-ND 1400-LP11EE1NASRB 85AC0786 LP11EE1NASRB LP11EE1NASRB
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.1A, 12Vdc, Blue/red; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Features Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 938847 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details