E-Switch, Inc. Pushbutton Switches LC2259EENP

Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG5893-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5893-ND
Pushbutton Switches EG5893-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle

Pushbutton Switch DPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 1400-LC2259EENP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LC2259EENP
Pushbutton Switches 1400-LC2259EENP
PUSHBUTTON, 300mA, DPDT, On-On, PC Pin

PUSHBUTTON, 300mA, DPDT, On-On, PC Pin

Supplier's Site Datasheet
Pushbutton Sw, Dpdt, 0.3A, 30Vdc, Tht; Product Range E-Switch - 15N8173 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Dpdt, 0.3A, 30Vdc, Tht; Product Range E-Switch
15N8173
Pushbutton Sw, Dpdt, 0.3A, 30Vdc, Tht; Product Range E-Switch 15N8173
PUSHBUTTON SW, DPDT, 0.3A, 30VDC, THT; Product Range:LC Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Latching; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:-; Contact Voltage VAC:-RoHS Compliant: Yes

PUSHBUTTON SW, DPDT, 0.3A, 30VDC, THT; Product Range:LC Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Latching; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:-; Contact Voltage VAC:-RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LC2259EENP
Switches - Pushbutton Switches LC2259EENP
SWITCH PUSH DPDT 0.3A 30V

SWITCH PUSH DPDT 0.3A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LC2259EENP
Pushbutton Switches LC2259EENP
Pushbutton Switches 300mA/30VDC PC-Pin Latching NonShorting

Pushbutton Switches 300mA/30VDC PC-Pin Latching NonShorting

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG5893-ND 1400-LC2259EENP 15N8173 LC2259EENP LC2259EENP
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Sw, Dpdt, 0.3A, 30Vdc, Tht; Product Range E-Switch Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact Latching
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 15896 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details