E-Switch, Inc. Pushbutton Switches LC2254EENP

Description
PUSHBUTTON, 300mA, DPDT, On-On, PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 300mA, DPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LC2254EENP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LC2254EENP
Pushbutton Switches 1400-LC2254EENP
PUSHBUTTON, 300mA, DPDT, On-On, PC Pin

PUSHBUTTON, 300mA, DPDT, On-On, PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LC2254EENP
Switches - Pushbutton Switches LC2254EENP
SWITCH PUSH DPDT 0.3A 30V

SWITCH PUSH DPDT 0.3A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LC2254EENP
Pushbutton Switches LC2254EENP
Pushbutton Switches 300mA/30VDC PC-Pin Latching NonShorting

Pushbutton Switches 300mA/30VDC PC-Pin Latching NonShorting

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LC2254EENP LC2254EENP LC2254EENP
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins
Max Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329328-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details