PUSHBUTTON, 300mA, SPDT, On-On, PC Pin
Win Source Part Number: 1376198-LC1258EESP
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: LC
Package: Bulk
Product Status: Active
Base Product Number: LC1258
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9033
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 300mA (DC)
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Plunger for Cap
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
SWITCH PUSHBUTTON SPDT 0.3A 30V
Pushbutton Switches 300mA/30VDC PC-Pin Latching Shorting
| New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LC1258EESP | 1376198-LC1258EESP | LC1258EESP | LC1258EESP |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Straight PC Pins | |||
| Max Current Rating | 0.3000 amps | 0.3000 amps | 0.3000 amps |