Pushbutton Switch SPDT Standard Through Hole, Right Angle
PUSHBUTTON, 300mA, SPDT, On-On, PC Pin
SWITCH PUSHBUTTON SPDT 0.3A 30V
Pushbutton Switches 0.3A 30VDC PCB SPDT GreyCap Latch NoShrt
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LC1258EENP1RLGR-ND | 1400-LC1258EENP1RLGR | LC1258EENP1RLGR | LC1258EENP1RLGR |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |