Pushbutton Switch SPDT Standard Through Hole, Right Angle
Win Source Part Number: 1337763-LC1258EENP1R
Category: Switches - Pushbutton Switches
Series: LC
Type: Standard
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 125
Circuit: SPDT
Switch Function: On-On
Actuator Type: Round, Button
Electrical Life: 10,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: E-Switch
Base Product Number: LC1258
PUSHBUTTON, 300mA, SPDT, On-On, PC Pin
Pushbutton Switches 300mA/30VDC PC-Pin Latching NonShorting
SWITCH PUSHBUTTON SPDT 0.3A 30V
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LC1258EENP1RBLK-ND | 1337763-LC1258EENP1RBLK | 1400-LC1258EENP1RBLK | LC1258EENP1RBLK | LC1258EENP1RBLK |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Straight PC Pins | Straight PC Pins |