PUSHBUTTON, 3A, DPDT, On-On, Solder, IP65
SWITCH PB DPDT 3A 250V
SWITCH PB DPDT 3A 250V
PB SW, DPDT, 3A/250VAC, PANEL, SILVER; Product Range:LB22 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Silver; IP Rating:IP65 RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LB22F2GQ7 | 141-LB22F2GQ7-ND | LB22F2GQ7 | 57AK6047 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Dpdt, 3A/250Vac, Panel, Silver; Product Range E-Switch |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | On-On | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | |
| Features | DustProof; Weather resistant or waterproof | DustProof | RoHS |