E-Switch, Inc. Pushbutton Switches LB22F2GQ1111

Description
SWITCH PB DPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH PB DPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-LB22F2GQ1111-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-LB22F2GQ1111-ND
Pushbutton Switches 141-LB22F2GQ1111-ND
SWITCH PB DPDT 3A 250V

SWITCH PB DPDT 3A 250V

Buy Now Datasheet
Pushbutton Switches - 1400-LB22F2GQ1111 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LB22F2GQ1111
Pushbutton Switches 1400-LB22F2GQ1111
PUSHBUTTON, 3A, DPDT, On-On, Solder, LED, Red, IP65

PUSHBUTTON, 3A, DPDT, On-On, Solder, LED, Red, IP65

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LB22F2GQ1111
Switches - Pushbutton Switches LB22F2GQ1111
SWITCH PB DPDT 3A 250V

SWITCH PB DPDT 3A 250V

Supplier's Site
Pb Sw, Dpdt, 3A/250Vac, Panel, Clear Red; Product Range E-Switch - 57AK6046 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 3A/250Vac, Panel, Clear Red; Product Range E-Switch
57AK6046
Pb Sw, Dpdt, 3A/250Vac, Panel, Clear Red; Product Range E-Switch 57AK6046
PB SW, DPDT, 3A/250VAC, PANEL, CLEAR RED; Product Range:LB22 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Transparent Red RoHS Compliant: Yes

PB SW, DPDT, 3A/250VAC, PANEL, CLEAR RED; Product Range:LB22 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Transparent Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-LB22F2GQ1111-ND 1400-LB22F2GQ1111 LB22F2GQ1111 57AK6046
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Dpdt, 3A/250Vac, Panel, Clear Red; Product Range E-Switch
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact On-On
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2483581-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details