PUSHBUTTON, 3A, SPDT, On-(On), Solder, LED, Blue, IP65
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LB22F2BR6544 | 141-LB22F2BR6544-ND |
| Product Name | Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals |
| Features | DustProof; Weather resistant or waterproof | DustProof; Illuminated Switch |