E-Switch, Inc. Pushbutton Switches LB22F23Q7

Description
SWITCH PB SPDT 3A 250V
Request a Quote Datasheet
Description
SWITCH PB SPDT 3A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-LB22F23Q7-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-LB22F23Q7-ND
Pushbutton Switches 141-LB22F23Q7-ND
SWITCH PB SPDT 3A 250V

SWITCH PB SPDT 3A 250V

Buy Now Datasheet
Pushbutton Switches - 1400-LB22F23Q7 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LB22F23Q7
Pushbutton Switches 1400-LB22F23Q7
PUSHBUTTON, 3A, SPDT, On-On, Solder, IP65

PUSHBUTTON, 3A, SPDT, On-On, Solder, IP65

Supplier's Site Datasheet
Pb Sw, Spdt, 3A/250Vac, Panel, Silver; Product Range E-Switch - 57AK6050 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 3A/250Vac, Panel, Silver; Product Range E-Switch
57AK6050
Pb Sw, Spdt, 3A/250Vac, Panel, Silver; Product Range E-Switch 57AK6050
PB SW, SPDT, 3A/250VAC, PANEL, SILVER; Product Range:LB22 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Silver; IP Rating:IP65 RoHS Compliant: Yes

PB SW, SPDT, 3A/250VAC, PANEL, SILVER; Product Range:LB22 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Silver; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LB22F23Q7
Switches - Pushbutton Switches LB22F23Q7
SWITCH PB SPDT 3A 250V

SWITCH PB SPDT 3A 250V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-LB22F23Q7-ND 1400-LB22F23Q7 57AK6050 LB22F23Q7
Product Name Pushbutton Switches Pushbutton Switches Pb Sw, Spdt, 3A/250Vac, Panel, Silver; Product Range E-Switch Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact On-On
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Kit, switch, push button - K8590241A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details