PUSHBUTTON, 3A, SPDT, On-On, Solder, LED, Green, IP65
SWITCH PB SPDT 3A 250V
PB SW, SPDT, 3A/250VAC, PANEL, CLEAR GRN; Product Range:LB22 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Transparent Green RoHS Compliant: Yes
SWITCH PB SPDT 3A 250V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LB22F23Q3131 | 141-LB22F23Q3131-ND | 57AK6049 | LB22F23Q3131 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Sw, Spdt, 3A/250Vac, Panel, Clear Grn; Product Range E-Switch | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | On-On | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | |
| Features | DustProof; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS |