PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-(On), Solder, LED, Green, IP65
Pushbutton Switches 8A 125VAC Momentary Solder Lug
SWITCH PUSHBUTTON SPDT 8A 125V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LASOAV11KGRNBLU | LASOAV11KGRNBLU | LASOAV11KGRNBLU |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | |
| Features | DustProof; Weather resistant or waterproof | Illuminated Switch | |
| Max Current Rating | 8 amps | 8 amps | 8 amps |