E-Switch, Inc. Pushbutton Switches LAPPLV10CYEL

Description
PUSHBUTTON, No Internal Switch Contacts, Pilot Indicator, Solder, Incandescent, Yellow, IP65
Request a Quote Datasheet
Description
PUSHBUTTON, No Internal Switch Contacts, Pilot Indicator, Solder, Incandescent, Yellow, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LAPPLV10CYEL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LAPPLV10CYEL
Pushbutton Switches 1400-LAPPLV10CYEL
PUSHBUTTON, No Internal Switch Contacts, Pilot Indicator, Solder, Incandescent, Yellow, IP65

PUSHBUTTON, No Internal Switch Contacts, Pilot Indicator, Solder, Incandescent, Yellow, IP65

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LAPPLV10CYEL
Pushbutton Switches LAPPLV10CYEL
Pushbutton Switches 8A 125VAC Pilot Indicator

Pushbutton Switches 8A 125VAC Pilot Indicator

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-LAPPLV10CYEL LAPPLV10CYEL
Product Name Pushbutton Switches Pushbutton Switches
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm LED Module 800F PB - 800F-BN3W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details