E-Switch, Inc.
Keylock Switches
KOC1-EPDM
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KOC1-EPDM |
|
Product Name
|
Keylock Switches |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
Angle of Throw
80 degrees
Positions per Pole
3
Dimensions
15.15 x 13.45 x 4.75mm
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Single
Actuator Type
Bare Shaft
Terminal Type
PC Pins
View Details
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details