E-Switch, Inc. Keylock Switches KO133A816

Description
KEYLOCK, 1A, SPST, Off-On, Solder
Request a Quote Datasheet
Description
KEYLOCK, 1A, SPST, Off-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO133A816 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO133A816
Keylock Switches 1400-KO133A816
KEYLOCK, 1A, SPST, Off-On, Solder

KEYLOCK, 1A, SPST, Off-On, Solder

Supplier's Site Datasheet
Keylock Switches - KO133A816-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
KO133A816-ND
Keylock Switches KO133A816-ND
Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO133A816
Keylock Switches KO133A816
Keylock Switches 1A 125VAC .5A 250VAC Key Pull Pos. 1

Keylock Switches 1A 125VAC .5A 250VAC Key Pull Pos. 1

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KO133A816 KO133A816-ND KO133A816
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details