E-Switch, Inc. Keylock Switches KO133A801

Description
Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - EG5876-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
EG5876-ND
Keylock Switches EG5876-ND
Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches - 1400-KO133A801 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO133A801
Keylock Switches 1400-KO133A801
KEYLOCK, 1A, SPST, Off-On, Solder

KEYLOCK, 1A, SPST, Off-On, Solder

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO133A801
Keylock Switches KO133A801
Keylock Switches 1A 125VAC .5A 250VAC Key Pull Pos. 1

Keylock Switches 1A 125VAC .5A 250VAC Key Pull Pos. 1

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number EG5876-ND 1400-KO133A801 KO133A801
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2657656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 110 VAC - 70156732 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 110 volts
DC Voltage Rating 110 volts
View Details
3 suppliers
Selector Switches - 2838283 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details