E-Switch, Inc. Keylock Switches KO132B1501

Description
KEYLOCK, 1A, SPDT, On-On, Solder
Request a Quote Datasheet
Description
KEYLOCK, 1A, SPDT, On-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO132B1501 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO132B1501
Keylock Switches 1400-KO132B1501
KEYLOCK, 1A, SPDT, On-On, Solder

KEYLOCK, 1A, SPDT, On-On, Solder

Supplier's Site Datasheet
Keylock Switches - KO132B1501-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
KO132B1501-ND
Keylock Switches KO132B1501-ND
Keylock Switch 2 Position SPDT 1A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPDT 1A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO132B1501
Keylock Switches KO132B1501
Keylock Switches 1A 125VAC .5A 250VAC Key Pull Pos. 1,2

Keylock Switches 1A 125VAC .5A 250VAC Key Pull Pos. 1,2

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KO132B1501 KO132B1501-ND KO132B1501
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 321385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Dimensions 25.5 x 44mm
Terminal Type Solder Terminals; Solder
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details