E-Switch, Inc. Keylock Switches KO130QA123

Description
Keylock Switch 2 Position DPDT 4A (AC) 125VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position DPDT 4A (AC) 125VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - KO130QA123-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
KO130QA123-ND
Keylock Switches KO130QA123-ND
Keylock Switch 2 Position DPDT 4A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position DPDT 4A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO130QA123
Keylock Switches KO130QA123
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 5

Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number KO130QA123-ND KO130QA123
Product Name Keylock Switches Keylock Switches
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSC52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
10mm Ultra-Thin DIP Rotary - FR01SR10P-S - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.1 amps
Positions per Pole BCD
View Details
2 suppliers