E-Switch, Inc. Keylock Switches KO130QA112

Description
KEYLOCK, 4A, DPDT, On-On, Solder
Request a Quote Datasheet
Description
KEYLOCK, 4A, DPDT, On-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO130QA112 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO130QA112
Keylock Switches 1400-KO130QA112
KEYLOCK, 4A, DPDT, On-On, Solder

KEYLOCK, 4A, DPDT, On-On, Solder

Supplier's Site Datasheet
Keylock Switches - KO130QA112-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
KO130QA112-ND
Keylock Switches KO130QA112-ND
Keylock Switch 2 Position DPDT 4A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position DPDT 4A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO130QA112
Keylock Switches KO130QA112
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 5

Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 5

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KO130QA112 KO130QA112-ND KO130QA112
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383927 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details