E-Switch, Inc. Keylock Switches KO130Q607

Description
KEYLOCK, 4A, DPDT, On-On, Solder
Request a Quote Datasheet
Description
KEYLOCK, 4A, DPDT, On-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO130Q607 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO130Q607
Keylock Switches 1400-KO130Q607
KEYLOCK, 4A, DPDT, On-On, Solder

KEYLOCK, 4A, DPDT, On-On, Solder

Supplier's Site Datasheet
Keylock Switches - KO130Q607-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
KO130Q607-ND
Keylock Switches KO130Q607-ND
Keylock Switch 2 Position DPDT 4A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position DPDT 4A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO130Q607
Keylock Switches KO130Q607
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 5

Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 5

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KO130Q607 KO130Q607-ND KO130Q607
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 1758149 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Specs
Actuator Type Keylock
View Details
R program - RSS/RST - Key selector switch - RSS32S123 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details