E-Switch, Inc. Keylock Switches KO130MA126

Description
KEYLOCK, 4A, SP5T, On-On-On-On-On, Solder
Request a Quote Datasheet
Description
KEYLOCK, 4A, SP5T, On-On-On-On-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO130MA126 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO130MA126
Keylock Switches 1400-KO130MA126
KEYLOCK, 4A, SP5T, On-On-On-On-On, Solder

KEYLOCK, 4A, SP5T, On-On-On-On-On, Solder

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO130MA126
Keylock Switches KO130MA126
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1,3,5

Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1,3,5

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 1400-KO130MA126 KO130MA126
Product Name Keylock Switches Keylock Switches
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTC52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Selector Switches - 2383950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details