E-Switch, Inc. Keylock Switches KO129EA126

Description
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 141-KO129EA126-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
141-KO129EA126-ND
Keylock Switches 141-KO129EA126-ND
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Keylock Switches - 1400-KO129EA126 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO129EA126
Keylock Switches 1400-KO129EA126
KEYLOCK, 4A, SPDT, On-(On), Solder

KEYLOCK, 4A, SPDT, On-(On), Solder

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO129EA126
Keylock Switches KO129EA126
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 3

Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 3

Buy Now Datasheet
Key Operated Sw, 4A, 125Vac, 1 Pos, Panl; Switch Operation E-Switch - 15N7996 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 4A, 125Vac, 1 Pos, Panl; Switch Operation E-Switch
15N7996
Key Operated Sw, 4A, 125Vac, 1 Pos, Panl; Switch Operation E-Switch 15N7996
KEY OPERATED SW, 4A, 125VAC, 1 POS, PANL; Switch Operation:-; Contact Configuration:SPDT; Product Range:KO Series; No. of Switch Positions:1 Position; Switch Terminals:Solder Lug; Contact Current Max:4A; Contact Voltage AC Nom:125V RoHS Compliant: Yes

KEY OPERATED SW, 4A, 125VAC, 1 POS, PANL; Switch Operation:-; Contact Configuration:SPDT; Product Range:KO Series; No. of Switch Positions:1 Position; Switch Terminals:Solder Lug; Contact Current Max:4A; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 141-KO129EA126-ND 1400-KO129EA126 KO129EA126 15N7996
Product Name Keylock Switches Keylock Switches Keylock Switches Key Operated Sw, 4A, 125Vac, 1 Pos, Panl; Switch Operation E-Switch
Actuator Type Keylock Keylock Keylock
Current Rating 4.0 amps 4.0 amps 4.0 amps
Angle of Throw 45 degrees
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details