E-Switch, Inc. Keylock Switches KO128F2007

Description
KEYLOCK, 4A, SPST, Off-On, Quick Connect - 0.250"
Request a Quote Datasheet
Description
KEYLOCK, 4A, SPST, Off-On, Quick Connect - 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO128F2007 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO128F2007
Keylock Switches 1400-KO128F2007
KEYLOCK, 4A, SPST, Off-On, Quick Connect - 0.250"

KEYLOCK, 4A, SPST, Off-On, Quick Connect - 0.250"

Supplier's Site Datasheet
Keylock Switches - KO128F2007-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
KO128F2007-ND
Keylock Switches KO128F2007-ND
Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO128F2007
Keylock Switches KO128F2007
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1

Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KO128F2007 KO128F2007-ND KO128F2007
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE3-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
High Security Keylock - CKL12BTW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers