E-Switch, Inc. Keylock Switches KO128B2007

Description
KEYLOCK, 4A, SPST, Off-On, Screw
Request a Quote Datasheet
Description
KEYLOCK, 4A, SPST, Off-On, Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO128B2007 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO128B2007
Keylock Switches 1400-KO128B2007
KEYLOCK, 4A, SPST, Off-On, Screw

KEYLOCK, 4A, SPST, Off-On, Screw

Supplier's Site Datasheet
Keylock Switches - EG5140-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
EG5140-ND
Keylock Switches EG5140-ND
Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Key Operated Sw, 4A, 125Vac, 2 Pos, Panl; Switch Operation E-Switch - 15N7986 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 4A, 125Vac, 2 Pos, Panl; Switch Operation E-Switch
15N7986
Key Operated Sw, 4A, 125Vac, 2 Pos, Panl; Switch Operation E-Switch 15N7986
KEY OPERATED SW, 4A, 125VAC, 2 POS, PANL; Switch Operation:-; Contact Configuration:SPST; Product Range:KO Series; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect; Contact Current Max:4A; Contact Voltage DC Nom:- RoHS Compliant: Yes

KEY OPERATED SW, 4A, 125VAC, 2 POS, PANL; Switch Operation:-; Contact Configuration:SPST; Product Range:KO Series; No. of Switch Positions:2 Position; Switch Terminals:Quick Connect; Contact Current Max:4A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO128B2007
Keylock Switches KO128B2007
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1,2

Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1,2

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KO128B2007 EG5140-ND 15N7986 KO128B2007
Product Name Keylock Switches Keylock Switches Key Operated Sw, 4A, 125Vac, 2 Pos, Panl; Switch Operation E-Switch Keylock Switches
Actuator Type Keylock Keylock Keylock
Current Rating 4.0 amps 4.0 amps 4.0 amps
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switch Heads - 2383924 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details