E-Switch, Inc. Keylock Switches KO128A2007

Description
Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - EG5870-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
EG5870-ND
Keylock Switches EG5870-ND
Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches - 1400-KO128A2007 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO128A2007
Keylock Switches 1400-KO128A2007
KEYLOCK, 4A, SPST, Off-On, Screw

KEYLOCK, 4A, SPST, Off-On, Screw

Supplier's Site Datasheet
Key Operated Sw, Spst, 4A, 125Vac, 2Pos; Switch Operation E-Switch - 15N7985 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spst, 4A, 125Vac, 2Pos; Switch Operation E-Switch
15N7985
Key Operated Sw, Spst, 4A, 125Vac, 2Pos; Switch Operation E-Switch 15N7985
KEY OPERATED SW, SPST, 4A, 125VAC, 2POS; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:KO Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:4A; Contact Voltage AC Nom:125V RoHS Compliant: Yes

KEY OPERATED SW, SPST, 4A, 125VAC, 2POS; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:KO Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:4A; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
KO128A2007
Keylock Switches KO128A2007
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1

Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number EG5870-ND 1400-KO128A2007 15N7985 KO128A2007
Product Name Keylock Switches Keylock Switches Key Operated Sw, Spst, 4A, 125Vac, 2Pos; Switch Operation E-Switch Keylock Switches
Actuator Type Keylock Keylock Keylock
Current Rating 4.0 amps 4.0 amps 4.0 amps
Angle of Throw 90 degrees
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1120-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 2383943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details