E-Switch, Inc. Keylock Switches KO126A1001

Description
KEYLOCK, 1A, SPST, Off-On, Solder
Request a Quote Datasheet
Description
KEYLOCK, 1A, SPST, Off-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO126A1001 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO126A1001
Keylock Switches 1400-KO126A1001
KEYLOCK, 1A, SPST, Off-On, Solder

KEYLOCK, 1A, SPST, Off-On, Solder

Supplier's Site Datasheet
Keylock Switches - KO126A1001-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
KO126A1001-ND
Keylock Switches KO126A1001-ND
Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO126A1001
Keylock Switches KO126A1001
Keylock Switches SPST 1A 90DEG

Keylock Switches SPST 1A 90DEG

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KO126A1001 KO126A1001-ND KO126A1001
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383910 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details