KEYLOCK, 2A, SPDT, On-On, Solder
Keylock Switch 2 Position SPDT 2A (AC) 125VAC DC Panel Mount
Keylock Switches 2A 125VAC 1A 250VAC Key Pull Pos. 2,3
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1400-KO124C10001 | KO124C10001-ND | KO124C10001 |
| Product Name | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock |