Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount
KEYLOCK, 4A, SPST, Off-On, Solder
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | KO119A7315-ND | 1400-KO119A7315 | KO119A7315 |
| Product Name | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock |