E-Switch, Inc. Keylock Switches KO119A7312

Description
Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - KO119A7312-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
KO119A7312-ND
Keylock Switches KO119A7312-ND
Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches - 1400-KO119A7312 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO119A7312
Keylock Switches 1400-KO119A7312
KEYLOCK, 4A, SPST, Off-On, Solder

KEYLOCK, 4A, SPST, Off-On, Solder

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO119A7312
Keylock Switches KO119A7312
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1

Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number KO119A7312-ND 1400-KO119A7312 KO119A7312
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 2242252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
View Details