E-Switch, Inc. Keylock Switches KO119A7303

Description
Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - KO119A7303-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
KO119A7303-ND
Keylock Switches KO119A7303-ND
Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches - 1400-KO119A7303 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO119A7303
Keylock Switches 1400-KO119A7303
KEYLOCK, 4A, SPST, Off-On, Solder

KEYLOCK, 4A, SPST, Off-On, Solder

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO119A7303
Keylock Switches KO119A7303
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1

Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number KO119A7303-ND 1400-KO119A7303 KO119A7303
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-04 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details