E-Switch, Inc. Keylock Switches KO117A125

Description
KEYLOCK, 4A, DP3T, On-On-On, Solder
Request a Quote Datasheet
Description
KEYLOCK, 4A, DP3T, On-On-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO117A125 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO117A125
Keylock Switches 1400-KO117A125
KEYLOCK, 4A, DP3T, On-On-On, Solder

KEYLOCK, 4A, DP3T, On-On-On, Solder

Supplier's Site Datasheet
Keylock Switches - EG5868-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
EG5868-ND
Keylock Switches EG5868-ND
Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 4A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO117A125
Keylock Switches KO117A125
Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1,2

Keylock Switches 4A 125VAC 2A 250VAC Key Pull Pos. 1,2

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KO117A125 EG5868-ND KO117A125
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 1450629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details