E-Switch, Inc. Keylock Switches KO106A102

Description
KEYLOCK, 1A, SPST, Off-On, Solder
Request a Quote Datasheet
Description
KEYLOCK, 1A, SPST, Off-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO106A102 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO106A102
Keylock Switches 1400-KO106A102
KEYLOCK, 1A, SPST, Off-On, Solder

KEYLOCK, 1A, SPST, Off-On, Solder

Supplier's Site Datasheet
Keylock Switches - EG2625-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
EG2625-ND
Keylock Switches EG2625-ND
Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Switch, Key Operated, Spst, 1A, 125Vac; Product Range E-Switch - 15N7945 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spst, 1A, 125Vac; Product Range E-Switch
15N7945
Switch, Key Operated, Spst, 1A, 125Vac; Product Range E-Switch 15N7945
SWITCH, KEY OPERATED, SPST, 1A, 125VAC; Product Range:-; Contact Configuration:SPST; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Angle of Throw:90° RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPST, 1A, 125VAC; Product Range:-; Contact Configuration:SPST; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO106A102
Keylock Switches KO106A102
Keylock Switches SPST 2-POS 90 DEGREE

Keylock Switches SPST 2-POS 90 DEGREE

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KO106A102 EG2625-ND 15N7945 KO106A102
Product Name Keylock Switches Keylock Switches Switch, Key Operated, Spst, 1A, 125Vac; Product Range E-Switch Keylock Switches
Actuator Type Keylock Keylock Keylock
Current Rating 1.0 amps 1.0 amps 1.0 amps
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3504-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 2242255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
View Details