E-Switch, Inc. Keylock Switches KO105B1001

Description
Keylock Switch 2 Position SPDT 1A (AC) 125VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPDT 1A (AC) 125VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - KO105B1001-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
KO105B1001-ND
Keylock Switches KO105B1001-ND
Keylock Switch 2 Position SPDT 1A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPDT 1A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches - 1400-KO105B1001 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO105B1001
Keylock Switches 1400-KO105B1001
KEYLOCK, 1A, SPDT, On-On, Solder

KEYLOCK, 1A, SPDT, On-On, Solder

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO105B1001
Keylock Switches KO105B1001
Keylock Switches 1A 125VAC .5A 250VAC Key Pull Pos. 1,2

Keylock Switches 1A 125VAC .5A 250VAC Key Pull Pos. 1,2

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number KO105B1001-ND 1400-KO105B1001 KO105B1001
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
10mm Ultra-Thin DIP Rotary - FR01FC16H - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
2 suppliers