Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount
KEYLOCK, 1A, SPST, Off-On, Solder
KEYLOCK SWITCH, SPST, 1A, 125VAC, PC PIN; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:KO Series; No. of Switch Positions:2 Position; Switch Terminals:PC Pin; Contact Current Max:1A; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Keylock Switches 1A 125VAC .5A 250VAC Key Pull Pos. 1,2
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | EG5139-ND | 1400-KO105A1001 | 15N7944 | KO105A1001 |
| Product Name | Keylock Switches | Keylock Switches | Keylock Switch, Spst, 1A, 125Vac, Pc Pin; Switch Operation E-Switch | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Angle of Throw | 90 degrees | |||
| Terminal Type | Solder Terminals | Solder Terminals |