E-Switch, Inc. Keylock Switches KO103C701

Description
KEYLOCK, 1A, SPDT, On-On, Solder Cup
Request a Quote Datasheet
Description
KEYLOCK, 1A, SPDT, On-On, Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO103C701 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO103C701
Keylock Switches 1400-KO103C701
KEYLOCK, 1A, SPDT, On-On, Solder Cup

KEYLOCK, 1A, SPDT, On-On, Solder Cup

Supplier's Site Datasheet
Keylock Switches - EG2623-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
EG2623-ND
Keylock Switches EG2623-ND
Keylock Switch 2 Position SPDT 1A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPDT 1A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO103C701
Keylock Switches KO103C701
Keylock Switches SWITCH KEYLOCK SPDT 1A 90DEG

Keylock Switches SWITCH KEYLOCK SPDT 1A 90DEG

Buy Now Datasheet
Switch, Key Operated, Spdt, 1A, 125Vac; Product Range E-Switch - 15N7927 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spdt, 1A, 125Vac; Product Range E-Switch
15N7927
Switch, Key Operated, Spdt, 1A, 125Vac; Product Range E-Switch 15N7927
SWITCH, KEY OPERATED, SPDT, 1A, 125VAC; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-On; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Angle of Throw:90° RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPDT, 1A, 125VAC; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-On; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KO103C701 EG2623-ND KO103C701 15N7927
Product Name Keylock Switches Keylock Switches Keylock Switches Switch, Key Operated, Spdt, 1A, 125Vac; Product Range E-Switch
Actuator Type Keylock Keylock Keylock
Current Rating 1.0 amps 1.0 amps 1.0 amps
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details