The KO103C keylock switch is a zinc alloy die-cast device with chrome-plated housing and keys, featuring silver-plated contacts and a 90-degree indexing mechanism. It has a contact rating of 1A at 125 VAC and 0.5A at 250 VAC, with an initial contact resistance of 20 mΩ max. at 2-4 VDC and 100 mA, insulation resistance of 200 MΩ min., and dielectric strength of 1,500 V rms at sea level. The switch connects terminals 1-2 in position 1 and 3-4 in position 2, with key pull available at both positions. It is designed for security, personal transportation, and elevator control applications.
KEYLOCK, 1A, SPDT, On-On, Solder Cup
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 1400-KO103C-791 |
| Product Name | Keylock Switches |
| Actuator Type | Keylock |