Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
E-SWITCH, INC.
KO103C-790 -- KEYLOCK SWITCHES
E-Switch, Inc.
Keylock Switches
KO103C-790
Description
KEYLOCK, 1A, SPDT, On-On, Solder Cup
New Yorker Electronics Co., Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
KEYLOCK, 1A, SPDT, On-On, Solder Cup
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO103C-790
Keylock Switches
1400-KO103C-790
KEYLOCK, 1A, SPDT, On-On, Solder Cup
KEYLOCK, 1A, SPDT, On-On, Solder Cup
Supplier's Site
Datasheet
Technical Specifications
New Yorker Electronics Co., Inc.
Product Category
Rotary Switches
Product Number
1400-KO103C-790
Product Name
Keylock Switches
Actuator Type
Keylock
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
N program - NHS - Main switch - NHSNH16/2-POL-3050
Specs
Mechanical Life
1000000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
Altech Corp.
Selector Switch
320.381863
View Details
RS Components, Ltd.
Selector Switches
2719140
Specs
Positions per Pole
1
Features
DustProof; Weather resistant or waterproof
View Details
EBE Elektro-Bau-Elemente GmbH
Rotary Switch
SBK12/SBL 12/SBIV 14
Specs
Construction
Single
Actuator Type
Bare Shaft
Terminal Type
PC Pins
View Details