E-Switch, Inc. Keylock Switches KO103B701

Description
KEYLOCK, 1A, SPDT, On-On, Solder Cup
Request a Quote Datasheet
Description
KEYLOCK, 1A, SPDT, On-On, Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1400-KO103B701 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
1400-KO103B701
Keylock Switches 1400-KO103B701
KEYLOCK, 1A, SPDT, On-On, Solder Cup

KEYLOCK, 1A, SPDT, On-On, Solder Cup

Supplier's Site Datasheet
Keylock Switches - KO103B701-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
KO103B701-ND
Keylock Switches KO103B701-ND
Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 1A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
KO103B701
Keylock Switches KO103B701
Keylock Switches 1A 125VAC .5A 250VAC Key Pull Pos. 1, 2

Keylock Switches 1A 125VAC .5A 250VAC Key Pull Pos. 1, 2

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1400-KO103B701 KO103B701-ND KO103B701
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-4598-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 2052379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 3
View Details