E-Switch, Inc.
Keylock Switches
KO103 KEY797
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KO103 KEY797 |
|
Product Name
|
Keylock Switches |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Voltage Rating
115 volts
Positions per Pole
6
Dimensions
12.2 x 37mm
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Bare Shaft
Terminal Type
PC Pins
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
1
View Details