E-Switch, Inc.
Keylock Switches
KO103 KEY765
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KO103 KEY765 |
|
Product Name
|
Keylock Switches |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
3
View Details
Actuator Type
Keylock
Number of Poles
2 poles
Positions per Pole
2
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Keylock
Positions per Pole
Up to 3 positions
View Details