E-Switch, Inc.
Keylock Switches
KO103 KEY759
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KO103 KEY759 |
|
Product Name
|
Keylock Switches |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Rating
48 volts
Angle of Throw
90 degrees
Dimensions
9.2 dia. x 15.1mm
View Details
Mechanical Life
1000000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
7
View Details