E-Switch, Inc.
Keylock Switches
KO103 KEY706
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
1400-KO103 KEY706 |
|
Product Name
|
Keylock Switches |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Angle of Throw
90 degrees
Positions per Pole
2
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Keylock
Positions per Pole
Up to 12 positions
View Details
Current Rating
0.0 amps
AC Voltage Rating
110 volts
DC Voltage Rating
110 volts
View Details
3 suppliers
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
3
View Details