Rotary Switch 3 Position SP3T 350mA (AC) 125VAC Panel Mount
Rotary Switches 3P A, 1,4,7 Minus 90Deg Indx SolderLug
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | KC56A10.001NLF-ND | KC56A10.001NLF |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.3 amps | |
| Angle of Throw | 90 degrees | |
| Number of Decks | 1 |