E-Switch, Inc. Rotary Switches KC52B7.001SPS

Description
ROTARY, 350mA, PC Pin
Request a Quote Datasheet
Description
ROTARY, 350mA, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches 1400-KC52B7.001SPS
ROTARY, 350mA, PC Pin

ROTARY, 350mA, PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
KC52B7.001SPS
Rotary Switches KC52B7.001SPS
Rotary Switches 12P A, 1-12 Round PC Pin

Rotary Switches 12P A, 1-12 Round PC Pin

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 1400-KC52B7.001SPS KC52B7.001SPS
Product Name Rotary Switches Rotary Switches
Terminal Type PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758787 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details